Vishay Intertechnology, Inc. RES 215K OHM 1/4W .1% AXIAL RNC60J2153BSRE6

Description
RES 215Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/4W .1% AXIAL - RNC60J2153BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/4W .1% AXIAL
RNC60J2153BSRE6
RES 215K OHM 1/4W .1% AXIAL RNC60J2153BSRE6
RES 215Kohm 1/4W .1% AXIAL

RES 215Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2153BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2153BSRE6-ND
Through Hole Resistors RNC60J2153BSRE6-ND
215 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2153BSRE6 RNC60J2153BSRE6-ND
Product Name RES 215K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details