Vishay Intertechnology, Inc. RES 20.8 OHM 1/4W .1% AXIAL RNC60J20R8BSB14

Description
RES 20.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8 OHM 1/4W .1% AXIAL - RNC60J20R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8 OHM 1/4W .1% AXIAL
RNC60J20R8BSB14
RES 20.8 OHM 1/4W .1% AXIAL RNC60J20R8BSB14
RES 20.8ohm 1/4W .1% AXIAL

RES 20.8ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J20R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J20R8BSB14-ND
Through Hole Resistors RNC60J20R8BSB14-ND
20.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J20R8BSB14 RNC60J20R8BSB14-ND
Product Name RES 20.8 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.8 ohms 20.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers