Vishay Intertechnology, Inc. RES 20.8K OHM 1/4W .1% AXIAL RNC60J2082BSB14

Description
RES 20.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/4W .1% AXIAL - RNC60J2082BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/4W .1% AXIAL
RNC60J2082BSB14
RES 20.8K OHM 1/4W .1% AXIAL RNC60J2082BSB14
RES 20.8Kohm 1/4W .1% AXIAL

RES 20.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2082BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2082BSB14-ND
Through Hole Resistors RNC60J2082BSB14-ND
20.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2082BSB14 RNC60J2082BSB14-ND
Product Name RES 20.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers