Vishay Intertechnology, Inc. Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC60J2051FPRE5

Description
Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC60J2051FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC60J2051FPRE5
Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC60J2051FPRE5
Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J2051FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J2051FPRE5TR-ND
Through Hole Resistors 541-RNC60J2051FPRE5TR-ND
2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2051FPRE5 541-RNC60J2051FPRE5TR-ND
Product Name Res Metal Film 2.05K Ohm 1% 1/4W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details