Vishay Precision Group RES 205 OHM 1/4W 1% AXIAL RNC60J2050FSB14

Description
RES 205ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/4W 1% AXIAL - RNC60J2050FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/4W 1% AXIAL
RNC60J2050FSB14
RES 205 OHM 1/4W 1% AXIAL RNC60J2050FSB14
RES 205ohm 1/4W 1% AXIAL

RES 205ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2050FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2050FSB14-ND
Through Hole Resistors RNC60J2050FSB14-ND
205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M2355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M2355
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M2355
Resistor,Metal Film,205Ohms,250WV,1 +/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,205Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J2050FSB14 RNC60J2050FSB14-ND 09M2355
Product Name RES 205 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details