Vishay Intertechnology, Inc. MF,1/4W,19.8K ,.1%,25PPM,S/.001%,BULK RNC60J1982BSB14

Description
MF,1/4W,19.8K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,19.8K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,19.8K ,.1%,25PPM,S/.001%,BULK - RNC60J1982BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,19.8K ,.1%,25PPM,S/.001%,BULK
RNC60J1982BSB14
MF,1/4W,19.8K ,.1%,25PPM,S/.001%,BULK RNC60J1982BSB14
MF,1/4W,19.8K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,19.8K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J1982BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1982BSB14-ND
Through Hole Resistors RNC60J1982BSB14-ND
19.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1982BSB14 RNC60J1982BSB14-ND
Product Name MF,1/4W,19.8K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details