Vishay Intertechnology, Inc. RES 1.93K OHM 1/4W .1% AXIAL RNC60J1931BSB14

Description
RES 1.93Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.93Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.93K OHM 1/4W .1% AXIAL - RNC60J1931BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.93K OHM 1/4W .1% AXIAL
RNC60J1931BSB14
RES 1.93K OHM 1/4W .1% AXIAL RNC60J1931BSB14
RES 1.93Kohm 1/4W .1% AXIAL

RES 1.93Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1931BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1931BSB14-ND
Through Hole Resistors RNC60J1931BSB14-ND
1.93 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.93 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1931BSB14 RNC60J1931BSB14-ND
Product Name RES 1.93K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1930 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details