Vishay Intertechnology, Inc. RES 187 OHM 1/4W 1% AXIAL RNC60J1870FSB14

Description
RES 187ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/4W 1% AXIAL - RNC60J1870FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/4W 1% AXIAL
RNC60J1870FSB14
RES 187 OHM 1/4W 1% AXIAL RNC60J1870FSB14
RES 187ohm 1/4W 1% AXIAL

RES 187ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1870FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1870FSB14-ND
Through Hole Resistors RNC60J1870FSB14-ND
187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 12N3334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
12N3334
Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 12N3334
Resistor,Metal Film,187Ohms,250WV,1 +/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,187Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J1870FSB14 RNC60J1870FSB14-ND 12N3334
Product Name RES 187 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details