Vishay Intertechnology, Inc. MF,1/4W,1.78M,.1%,25PPM,S/.001%,BULK RNC60J1784BSB14

Description
MF,1/4W,1.78M,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,1.78M,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.78M,.1%,25PPM,S/.001%,BULK - RNC60J1784BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.78M,.1%,25PPM,S/.001%,BULK
RNC60J1784BSB14
MF,1/4W,1.78M,.1%,25PPM,S/.001%,BULK RNC60J1784BSB14
MF,1/4W,1.78M,.1%,25 PPM,S/.001%,BULK

MF,1/4W,1.78M,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J1784BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1784BSB14-ND
Through Hole Resistors RNC60J1784BSB14-ND
1.78 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1784BSB14 RNC60J1784BSB14-ND
Product Name MF,1/4W,1.78M,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details