Vishay Intertechnology, Inc. RES 178K OHM 1/4W .1% AXIAL RNC60J1783BSRE6

Description
RES 178Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/4W .1% AXIAL - RNC60J1783BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/4W .1% AXIAL
RNC60J1783BSRE6
RES 178K OHM 1/4W .1% AXIAL RNC60J1783BSRE6
RES 178Kohm 1/4W .1% AXIAL

RES 178Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1783BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1783BSRE6-ND
Through Hole Resistors RNC60J1783BSRE6-ND
178 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1783BSRE6 RNC60J1783BSRE6-ND
Product Name RES 178K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details