Vishay Intertechnology, Inc. MF,1/4W,1.74M,.1%,25PPM,S/.001%,BULK RNC60J1744BSB14

Description
MF,1/4W,1.74M,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,1.74M,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.74M,.1%,25PPM,S/.001%,BULK - RNC60J1744BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.74M,.1%,25PPM,S/.001%,BULK
RNC60J1744BSB14
MF,1/4W,1.74M,.1%,25PPM,S/.001%,BULK RNC60J1744BSB14
MF,1/4W,1.74M,.1%,25 PPM,S/.001%,BULK

MF,1/4W,1.74M,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J1744BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1744BSB14-ND
Through Hole Resistors RNC60J1744BSB14-ND
1.74 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1744BSB14 RNC60J1744BSB14-ND
Product Name MF,1/4W,1.74M,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details