Vishay Intertechnology, Inc. Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J1744BRB14

Description
Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60J1744BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60J1744BRB14
Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J1744BRB14
Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J1744BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1744BRB14-ND
Through Hole Resistors RNC60J1744BRB14-ND
1.74 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1744BRB14 RNC60J1744BRB14-ND
Product Name Res Metal Film 1.74M Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details