Vishay Intertechnology, Inc. RES 16.5 OHM 1/4W .1% AXIAL RNC60J16R5BSB14

Description
RES 16.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/4W .1% AXIAL - RNC60J16R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/4W .1% AXIAL
RNC60J16R5BSB14
RES 16.5 OHM 1/4W .1% AXIAL RNC60J16R5BSB14
RES 16.5ohm 1/4W .1% AXIAL

RES 16.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J16R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J16R5BSB14-ND
Through Hole Resistors RNC60J16R5BSB14-ND
16.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J16R5BSB14 RNC60J16R5BSB14-ND
Product Name RES 16.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers