Vishay Intertechnology, Inc. RES 14 OHM 1/4W .1% AXIAL RNC60J14R0BSB14

Description
RES 14ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/4W .1% AXIAL - RNC60J14R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/4W .1% AXIAL
RNC60J14R0BSB14
RES 14 OHM 1/4W .1% AXIAL RNC60J14R0BSB14
RES 14ohm 1/4W .1% AXIAL

RES 14ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J14R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J14R0BSB14-ND
Through Hole Resistors RNC60J14R0BSB14-ND
14 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J14R0BSB14 RNC60J14R0BSB14-ND
Product Name RES 14 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers