Vishay Intertechnology, Inc. RES 145 OHM 1/4W .1% AXIAL RNC60J1450BSB14

Description
RES 145ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 145ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145 OHM 1/4W .1% AXIAL - RNC60J1450BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145 OHM 1/4W .1% AXIAL
RNC60J1450BSB14
RES 145 OHM 1/4W .1% AXIAL RNC60J1450BSB14
RES 145ohm 1/4W .1% AXIAL

RES 145ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1450BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1450BSB14-ND
Through Hole Resistors RNC60J1450BSB14-ND
145 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

145 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1450BSB14 RNC60J1450BSB14-ND
Product Name RES 145 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145 ohms 145 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details