Vishay Intertechnology, Inc. RES 14.3K OHM 1/4W 1% AXIAL RNC60J1432FSBSL

Description
RES 14.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/4W 1% AXIAL - RNC60J1432FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/4W 1% AXIAL
RNC60J1432FSBSL
RES 14.3K OHM 1/4W 1% AXIAL RNC60J1432FSBSL
RES 14.3Kohm 1/4W 1% AXIAL

RES 14.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1432FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1432FSBSL-ND
Through Hole Resistors RNC60J1432FSBSL-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1432FSBSL RNC60J1432FSBSL-ND
Product Name RES 14.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details