Vishay Intertechnology, Inc. MF,1/4W,14.3K ,1%,25PPM,S/.001%,BULK RNC60J1432FSB14

Description
MF,1/4W,14.3K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,14.3K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,14.3K ,1%,25PPM,S/.001%,BULK - RNC60J1432FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,14.3K ,1%,25PPM,S/.001%,BULK
RNC60J1432FSB14
MF,1/4W,14.3K ,1%,25PPM,S/.001%,BULK RNC60J1432FSB14
MF,1/4W,14.3K ,1%,25PPM,S/.001%,BU LK

MF,1/4W,14.3K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J1432FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1432FSB14-ND
Through Hole Resistors RNC60J1432FSB14-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1432FSB14 RNC60J1432FSB14-ND
Product Name MF,1/4W,14.3K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details