Vishay Intertechnology, Inc. RES 13.2 OHM 1/4W .1% AXIAL RNC60J13R2BSB14

Description
RES 13.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2 OHM 1/4W .1% AXIAL - RNC60J13R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2 OHM 1/4W .1% AXIAL
RNC60J13R2BSB14
RES 13.2 OHM 1/4W .1% AXIAL RNC60J13R2BSB14
RES 13.2ohm 1/4W .1% AXIAL

RES 13.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J13R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J13R2BSB14-ND
Through Hole Resistors RNC60J13R2BSB14-ND
13.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J13R2BSB14 RNC60J13R2BSB14-ND
Product Name RES 13.2 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.2 ohms 13.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details