Vishay Precision Group RES 13.2K OHM 1/4W .1% AXIAL RNC60J1322BSRE6

Description
RES 13.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/4W .1% AXIAL - RNC60J1322BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/4W .1% AXIAL
RNC60J1322BSRE6
RES 13.2K OHM 1/4W .1% AXIAL RNC60J1322BSRE6
RES 13.2Kohm 1/4W .1% AXIAL

RES 13.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1322BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1322BSRE6-ND
Through Hole Resistors RNC60J1322BSRE6-ND
13.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1322BSRE6 RNC60J1322BSRE6-ND
Product Name RES 13.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details