Vishay Intertechnology, Inc. MF,1/4W,1.30M ,.1%,25PPM,S/.001%,BULK RNC60J1304BSB14

Description
MF,1/4W,1.30M ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,1.30M ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.30M ,.1%,25PPM,S/.001%,BULK - RNC60J1304BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.30M ,.1%,25PPM,S/.001%,BULK
RNC60J1304BSB14
MF,1/4W,1.30M ,.1%,25PPM,S/.001%,BULK RNC60J1304BSB14
MF,1/4W,1.30M ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,1.30M ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J1304BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1304BSB14-ND
Through Hole Resistors RNC60J1304BSB14-ND
1.3 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1304BSB14 RNC60J1304BSB14-ND
Product Name MF,1/4W,1.30M ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details