Vishay Intertechnology, Inc. RES 130 OHM 1/4W 1% AXIAL RNC60J1300FSB14

Description
RES 130ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 1% AXIAL - RNC60J1300FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 1% AXIAL
RNC60J1300FSB14
RES 130 OHM 1/4W 1% AXIAL RNC60J1300FSB14
RES 130ohm 1/4W 1% AXIAL

RES 130ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1300FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1300FSB14-ND
Through Hole Resistors RNC60J1300FSB14-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1300FSB14 RNC60J1300FSB14-ND
Product Name RES 130 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers