Vishay Intertechnology, Inc. RES 130 OHM 1/4W .1% AXIAL RNC60J1300BSRE6

Description
RES 130ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W .1% AXIAL - RNC60J1300BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W .1% AXIAL
RNC60J1300BSRE6
RES 130 OHM 1/4W .1% AXIAL RNC60J1300BSRE6
RES 130ohm 1/4W .1% AXIAL

RES 130ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1300BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1300BSRE6-ND
Through Hole Resistors RNC60J1300BSRE6-ND
130 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1300BSRE6 RNC60J1300BSRE6-ND
Product Name RES 130 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details