Vishay Intertechnology, Inc. RES 12.6 OHM 1/4W .1% AXIAL RNC60J12R6BSB14

Description
RES 12.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.6 OHM 1/4W .1% AXIAL - RNC60J12R6BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.6 OHM 1/4W .1% AXIAL
RNC60J12R6BSB14
RES 12.6 OHM 1/4W .1% AXIAL RNC60J12R6BSB14
RES 12.6ohm 1/4W .1% AXIAL

RES 12.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J12R6BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J12R6BSB14-ND
Through Hole Resistors RNC60J12R6BSB14-ND
12.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J12R6BSB14 RNC60J12R6BSB14-ND
Product Name RES 12.6 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.6 ohms 12.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details