Vishay Intertechnology, Inc. RES 12.5K OHM 1/4W .1% AXIAL RNC60J1252BRRE6

Description
RES 12.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 1/4W .1% AXIAL - RNC60J1252BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 1/4W .1% AXIAL
RNC60J1252BRRE6
RES 12.5K OHM 1/4W .1% AXIAL RNC60J1252BRRE6
RES 12.5Kohm 1/4W .1% AXIAL

RES 12.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1252BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1252BRRE6-ND
Through Hole Resistors RNC60J1252BRRE6-ND
12.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1252BRRE6 RNC60J1252BRRE6-ND
Product Name RES 12.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details