Vishay Intertechnology, Inc. RES 11.5 OHM 1/4W .1% AXIAL RNC60J11R5BSB14

Description
RES 11.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/4W .1% AXIAL - RNC60J11R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/4W .1% AXIAL
RNC60J11R5BSB14
RES 11.5 OHM 1/4W .1% AXIAL RNC60J11R5BSB14
RES 11.5ohm 1/4W .1% AXIAL

RES 11.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J11R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J11R5BSB14-ND
Through Hole Resistors RNC60J11R5BSB14-ND
11.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J11R5BSB14 RNC60J11R5BSB14-ND
Product Name RES 11.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details