Vishay Intertechnology, Inc. Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J1140BSRE7

Description
Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J1140BSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J1140BSRE7
Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J1140BSRE7
Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J1140BSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J1140BSRE7TR-ND
Through Hole Resistors 541-RNC60J1140BSRE7TR-ND
114 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

114 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1140BSRE7 541-RNC60J1140BSRE7TR-ND
Product Name Res Metal Film 114 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details