Vishay Intertechnology, Inc. RES 1.1K OHM 1/4W .5% AXIAL RNC60J1101DSB14

Description
RES 1.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/4W .5% AXIAL - RNC60J1101DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W .5% AXIAL
RNC60J1101DSB14
RES 1.1K OHM 1/4W .5% AXIAL RNC60J1101DSB14
RES 1.1Kohm 1/4W .5% AXIAL

RES 1.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1101DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1101DSB14-ND
Through Hole Resistors RNC60J1101DSB14-ND
1.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 63J8300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
63J8300
Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 63J8300
Resistor,Metal Film,1.1KOhms,250WV, .5+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,1.1KOhms,250WV,.5+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J1101DSB14 RNC60J1101DSB14-ND 63J8300
Product Name RES 1.1K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details