Vishay Intertechnology, Inc. Through Hole Resistors RNC60J1070BSRE7

Description
107 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
107 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60J1070BSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J1070BSRE7TR-ND
Through Hole Resistors 541-RNC60J1070BSRE7TR-ND
107 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 107 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J1070BSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 107 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J1070BSRE7
Res Metal Film 107 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J1070BSRE7
Res Metal Film 107 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 107 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60J1070BSRE7TR-ND RNC60J1070BSRE7
Product Name Through Hole Resistors Res Metal Film 107 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details