Vishay Intertechnology, Inc. RES 104K OHM 1/4W .1% AXIAL RNC60J1043BSB14

Description
RES 104Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 104Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104K OHM 1/4W .1% AXIAL - RNC60J1043BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104K OHM 1/4W .1% AXIAL
RNC60J1043BSB14
RES 104K OHM 1/4W .1% AXIAL RNC60J1043BSB14
RES 104Kohm 1/4W .1% AXIAL

RES 104Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1043BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1043BSB14-ND
Through Hole Resistors RNC60J1043BSB14-ND
104 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

104 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1043BSB14 RNC60J1043BSB14-ND
Product Name RES 104K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details