Vishay Precision Group RES 1.02K OHM 1/4W 1% AXIAL RNC60J1021FSB14

Description
RES 1.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/4W 1% AXIAL - RNC60J1021FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/4W 1% AXIAL
RNC60J1021FSB14
RES 1.02K OHM 1/4W 1% AXIAL RNC60J1021FSB14
RES 1.02Kohm 1/4W 1% AXIAL

RES 1.02Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1021FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1021FSB14-ND
Through Hole Resistors RNC60J1021FSB14-ND
1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1021FSB14 RNC60J1021FSB14-ND
Product Name RES 1.02K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers