Vishay Intertechnology, Inc. RES 100K OHM 1/4W .1% AXIAL RNC60J1003BSBSL

Description
RES 100Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W .1% AXIAL - RNC60J1003BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .1% AXIAL
RNC60J1003BSBSL
RES 100K OHM 1/4W .1% AXIAL RNC60J1003BSBSL
RES 100Kohm 1/4W .1% AXIAL

RES 100Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1003BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1003BSBSL-ND
Through Hole Resistors RNC60J1003BSBSL-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1003BSBSL RNC60J1003BSBSL-ND
Product Name RES 100K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers