Vishay Intertechnology, Inc. MF,1/4W,100,1%,25PPM,S/.001%,BULK RNC60J1000FSB14

Description
MF,1/4W,100,1%,25PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,100,1%,25PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,100,1%,25PPM,S/.001%,BULK - RNC60J1000FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,100,1%,25PPM,S/.001%,BULK
RNC60J1000FSB14
MF,1/4W,100,1%,25PPM,S/.001%,BULK RNC60J1000FSB14
MF,1/4W,100,1%,25PPM ,S/.001%,BULK

MF,1/4W,100,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J1000FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1000FSB14-ND
Through Hole Resistors RNC60J1000FSB14-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1000FSB14 RNC60J1000FSB14-ND
Product Name MF,1/4W,100,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details