Vishay Intertechnology, Inc. Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H9760BMB14201

Description
Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H9760BMB14201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H9760BMB14201
Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H9760BMB14201
Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC60H9760BMB14201-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H9760BMB14201-ND
Through Hole Resistors 541-RNC60H9760BMB14201-ND
976 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H9760BMB14201 541-RNC60H9760BMB14201-ND
Product Name Res Metal Film 976 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details