Vishay Intertechnology, Inc. RES 9.53K OHM 1/4W .1% AXIAL RNC60H9531BSB14

Description
RES 9.53Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/4W .1% AXIAL - RNC60H9531BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/4W .1% AXIAL
RNC60H9531BSB14
RES 9.53K OHM 1/4W .1% AXIAL RNC60H9531BSB14
RES 9.53Kohm 1/4W .1% AXIAL

RES 9.53Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H9531BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9531BSB14-ND
Through Hole Resistors RNC60H9531BSB14-ND
9.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H9531BSB14 RNC60H9531BSB14-ND
Product Name RES 9.53K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details