Vishay Intertechnology, Inc. Through Hole Resistors RNC60H9422BSR36

Description
94.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
94.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H9422BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9422BSR36-ND
Through Hole Resistors RNC60H9422BSR36-ND
94.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

94.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 94.2K OHM 1/4W .1% AXIAL - RNC60H9422BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2K OHM 1/4W .1% AXIAL
RNC60H9422BSR36
RES 94.2K OHM 1/4W .1% AXIAL RNC60H9422BSR36
RES 94.2Kohm 1/4W .1% AXIAL

RES 94.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H9422BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H9422BSR36
Through Hole Resistors RNC60H9422BSR36
RES 94.2K OHM 1/4W .1% AXIAL

RES 94.2K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H9422BSR36-ND RNC60H9422BSR36 RNC60H9422BSR36
Product Name Through Hole Resistors RES 94.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers