Vishay Intertechnology, Inc. RES 910 OHM 1/4W .1% AXIAL RNC60H9100BSRE6

Description
RES 910ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/4W .1% AXIAL - RNC60H9100BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/4W .1% AXIAL
RNC60H9100BSRE6
RES 910 OHM 1/4W .1% AXIAL RNC60H9100BSRE6
RES 910ohm 1/4W .1% AXIAL

RES 910ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H9100BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9100BSRE6-ND
Through Hole Resistors RNC60H9100BSRE6-ND
910 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H9100BSRE6 RNC60H9100BSRE6-ND
Product Name RES 910 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details