Vishay Intertechnology, Inc. Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC60H9093FPB14

Description
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC60H9093FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC60H9093FPB14
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC60H9093FPB14
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H9093FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9093FPB14-ND
Through Hole Resistors RNC60H9093FPB14-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H9093FPB14 RNC60H9093FPB14-ND
Product Name Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers