Vishay Precision Group MF,1/4W,909,1%,50PPM,S/.001%,BULK RNC60H9090FSB14

Description
MF,1/4W,909,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,909,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,909,1%,50PPM,S/.001%,BULK - RNC60H9090FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,909,1%,50PPM,S/.001%,BULK
RNC60H9090FSB14
MF,1/4W,909,1%,50PPM,S/.001%,BULK RNC60H9090FSB14
MF,1/4W,909,1%,50PPM ,S/.001%,BULK

MF,1/4W,909,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H9090FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9090FSB14-ND
Through Hole Resistors RNC60H9090FSB14-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M1061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M1061
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M1061
Resistor,Metal Film,909Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,909Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H9090FSB14 RNC60H9090FSB14-ND 09M1061
Product Name MF,1/4W,909,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details