Vishay Intertechnology, Inc. RES 85.5 OHM 1/4W 1% AXIAL RNC60H85R5FSB14

Description
RES 85.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 85.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.5 OHM 1/4W 1% AXIAL - RNC60H85R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.5 OHM 1/4W 1% AXIAL
RNC60H85R5FSB14
RES 85.5 OHM 1/4W 1% AXIAL RNC60H85R5FSB14
RES 85.5ohm 1/4W 1% AXIAL

RES 85.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H85R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H85R5FSB14-ND
Through Hole Resistors RNC60H85R5FSB14-ND
85.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

85.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H85R5FSB14 RNC60H85R5FSB14-ND
Product Name RES 85.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85.5 ohms 85.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers