Vishay Intertechnology, Inc. Through Hole Resistors RNC60H8561BSRE6

Description
8.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H8561BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8561BSRE6-ND
Through Hole Resistors RNC60H8561BSRE6-ND
8.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.56K OHM 1/4W .1% AXIAL - RNC60H8561BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.56K OHM 1/4W .1% AXIAL
RNC60H8561BSRE6
RES 8.56K OHM 1/4W .1% AXIAL RNC60H8561BSRE6
RES 8.56Kohm 1/4W .1% AXIAL

RES 8.56Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8561BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H8561BSRE6
Through Hole Resistors RNC60H8561BSRE6
RES 8.56K OHM 1/4W .1% AXIAL

RES 8.56K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H8561BSRE6-ND RNC60H8561BSRE6 RNC60H8561BSRE6
Product Name Through Hole Resistors RES 8.56K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers