Vishay Intertechnology, Inc. RES 816K OHM 1/4W .1% AXIAL RNC60H8163BSB14

Description
RES 816Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 816Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816K OHM 1/4W .1% AXIAL - RNC60H8163BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816K OHM 1/4W .1% AXIAL
RNC60H8163BSB14
RES 816K OHM 1/4W .1% AXIAL RNC60H8163BSB14
RES 816Kohm 1/4W .1% AXIAL

RES 816Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8163BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8163BSB14-ND
Through Hole Resistors RNC60H8163BSB14-ND
816 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

816 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8163BSB14 RNC60H8163BSB14-ND
Product Name RES 816K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details