Vishay Intertechnology, Inc. RES 805 OHM 1/4W 1% AXIAL RNC60H8050FSB14

Description
RES 805ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 805ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 805 OHM 1/4W 1% AXIAL - RNC60H8050FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 805 OHM 1/4W 1% AXIAL
RNC60H8050FSB14
RES 805 OHM 1/4W 1% AXIAL RNC60H8050FSB14
RES 805ohm 1/4W 1% AXIAL

RES 805ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H8050FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H8050FSB14-ND
Through Hole Resistors RNC60H8050FSB14-ND
805 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

805 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H8050FSB14 RNC60H8050FSB14-ND
Product Name RES 805 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 805 ohms 805 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers