Vishay Intertechnology, Inc. RES 7.96K OHM 1/4W .1% AXIAL RNC60H7961BSB14

Description
RES 7.96Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/4W .1% AXIAL - RNC60H7961BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/4W .1% AXIAL
RNC60H7961BSB14
RES 7.96K OHM 1/4W .1% AXIAL RNC60H7961BSB14
RES 7.96Kohm 1/4W .1% AXIAL

RES 7.96Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7961BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7961BSB14-ND
Through Hole Resistors RNC60H7961BSB14-ND
7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7961BSB14 RNC60H7961BSB14-ND
Product Name RES 7.96K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details