Vishay Intertechnology, Inc. Through Hole Resistors RNC60H7872DSB14

Description
78.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H7872DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7872DSB14-ND
Through Hole Resistors RNC60H7872DSB14-ND
78.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 78.7K OHM 1/4W .5% AXIAL - RNC60H7872DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/4W .5% AXIAL
RNC60H7872DSB14
RES 78.7K OHM 1/4W .5% AXIAL RNC60H7872DSB14
RES 78.7Kohm 1/4W .5% AXIAL

RES 78.7Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H7872DSB14-ND RNC60H7872DSB14
Product Name Through Hole Resistors RES 78.7K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details