Vishay Intertechnology, Inc. MF,1/4W,787,1%,50PPM,S/.001%,BULK RNC60H7870FSB14

Description
MF,1/4W,787,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,787,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,787,1%,50PPM,S/.001%,BULK - RNC60H7870FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,787,1%,50PPM,S/.001%,BULK
RNC60H7870FSB14
MF,1/4W,787,1%,50PPM,S/.001%,BULK RNC60H7870FSB14
MF,1/4W,787,1%,50PPM ,S/.001%,BULK

MF,1/4W,787,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H7870FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7870FSB14-ND
Through Hole Resistors RNC60H7870FSB14-ND
787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7870FSB14 RNC60H7870FSB14-ND
Product Name MF,1/4W,787,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details