Vishay Intertechnology, Inc. RES 77.7K OHM 1/4W .5% AXIAL RNC60H7772DSB14

Description
RES 77.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/4W .5% AXIAL - RNC60H7772DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/4W .5% AXIAL
RNC60H7772DSB14
RES 77.7K OHM 1/4W .5% AXIAL RNC60H7772DSB14
RES 77.7Kohm 1/4W .5% AXIAL

RES 77.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H7772DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7772DSB14-ND
Through Hole Resistors RNC60H7772DSB14-ND
77.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

77.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7772DSB14 RNC60H7772DSB14-ND
Product Name RES 77.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details