Vishay Precision Group Through Hole Resistors - RNC60H75R0FSR36 RNC60H75R0FSR36

Description
Manufacturer: Vishay Win Source Part Number: 1092559-RNC60H75R0FS R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Resistance (Ohms): 75 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1092559-RNC60H75R0FS R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Resistance (Ohms): 75 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNC60H75R0FSR36
1092559-RNC60H75R0FSR36
Through Hole Resistors - RNC60H75R0FSR36 1092559-RNC60H75R0FSR36
Manufacturer: Vishay Win Source Part Number: 1092559-RNC60H75R0FS R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Resistance (Ohms): 75 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092559-RNC60H75R0FSR36
Packaging: Reel - TR
Features: Military, Moisture Resistant, Weldable
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 75
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - RNC60H75R0FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H75R0FSR36-ND
Through Hole Resistors RNC60H75R0FSR36-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
75 OHM 4W Resistor - 53-RNC60H75R0FSR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 4W Resistor
53-RNC60H75R0FSR36
75 OHM 4W Resistor 53-RNC60H75R0FSR36
RES 75 OHM 1/4W 1% AXIAL Product overview: RNC60H75R0FSR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC60H75R0FSR36 can be used for catalog matching and distributor lookup.

RES 75 OHM 1/4W 1% AXIAL Product overview: RNC60H75R0FSR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC60H75R0FSR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H75R0FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H75R0FSR36
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H75R0FSR36
Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0636
Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0636
Resistor,Metal Film,75Ohms,250WV,1+ /-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,75Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1092559-RNC60H75R0FSR36 RNC60H75R0FSR36-ND 53-RNC60H75R0FSR36 RNC60H75R0FSR36 09M0636
Product Name Through Hole Resistors - RNC60H75R0FSR36 Through Hole Resistors 75 OHM 4W Resistor Res Metal Film 75 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,75Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 to 1.00E-3 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details