Vishay Intertechnology, Inc. RES 68.1K OHM 1/4W .1% AXIAL RNC60H6812BSRE6

Description
RES 68.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/4W .1% AXIAL - RNC60H6812BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W .1% AXIAL
RNC60H6812BSRE6
RES 68.1K OHM 1/4W .1% AXIAL RNC60H6812BSRE6
RES 68.1Kohm 1/4W .1% AXIAL

RES 68.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6812BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6812BSRE6-ND
Through Hole Resistors RNC60H6812BSRE6-ND
68.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H6812BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H6812BSRE6
Through Hole Resistors RNC60H6812BSRE6
RES 68.1K OHM 1/4W .1% AXIAL

RES 68.1K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H6812BSRE6 RNC60H6812BSRE6-ND RNC60H6812BSRE6
Product Name RES 68.1K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details