Vishay Intertechnology, Inc. Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H6811FMB14

Description
Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H6811FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H6811FMB14
Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H6811FMB14
Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H6811FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6811FMB14-ND
Through Hole Resistors RNC60H6811FMB14-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6811FMB14 RNC60H6811FMB14-ND
Product Name Res Metal Film 6.81K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details