Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 1% AXIAL RNC60H6801FSB14

Description
RES 6.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 1% AXIAL - RNC60H6801FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 1% AXIAL
RNC60H6801FSB14
RES 6.8K OHM 1/4W 1% AXIAL RNC60H6801FSB14
RES 6.8Kohm 1/4W 1% AXIAL

RES 6.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6801FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6801FSB14-ND
Through Hole Resistors RNC60H6801FSB14-ND
6.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6801FSB14 RNC60H6801FSB14-ND
Product Name RES 6.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details